LAPP Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa C5E001F1

Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa - 60AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
60AC8565
Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa 60AC8565
PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT5E, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Teal; Product Range:OLFLEX ETHERLINE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AC8565
Product Name Patch Cord, Rj45 Plug, Cat5E, Teal; Lan Category Lapp Usa
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details