Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
LAPP
8910044 -- OLFLEX, CONTROL CABLE, 10 AWG, 4 CONDUCTOR OLFLEX
LAPP
Olflex, Control Cable, 10 Awg, 4 Conductor Olflex
8910044
Description
OLFLEX, CONTROL CABLE, 10 AWG, 4 CONDUCTOR
Newark, An Avnet Company
Done
Description
OLFLEX, CONTROL CABLE, 10 AWG, 4 CONDUCTOR
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Olflex, Control Cable, 10 Awg, 4 Conductor Olflex
62AC1226
Olflex, Control Cable, 10 Awg, 4 Conductor Olflex
62AC1226
OLFLEX, CONTROL CABLE, 10 AWG, 4 CONDUCTOR
OLFLEX, CONTROL CABLE, 10 AWG, 4 CONDUCTOR
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
62AC1226
Product Name
Olflex, Control Cable, 10 Awg, 4 Conductor Olflex
Application
Instrumentation and Control
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
QSFP+
10114734-3010LF
Specs
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Sensata Technologies
Cable Connector Assembly 5M PVC M12 8230/356
Specs
Connector Type
M12
View Details
WAGO
System cable
706-2500/301-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers
Infineon Technologies AG
Cable Assemblies - Fiber Optic Cables
LWLR10LR50L15000AHPSA1
View Details