LAPP Multiple Conductor Cables 601625

Description
25 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601625-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601625-100-ND
Multiple Conductor Cables 2181-601625-100-ND
25 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Gray 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601625-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601625-25-ND
Multiple Conductor Cables 2181-601625-25-ND
25 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

25 Conductor Multi-Conductor Cable Gray 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601625-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601625-10-ND
Multiple Conductor Cables 2181-601625-10-ND
25 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

25 Conductor Multi-Conductor Cable Gray 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601625-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601625-50-ND
Multiple Conductor Cables 2181-601625-50-ND
25 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

25 Conductor Multi-Conductor Cable Gray 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601625-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601625-ND
Multiple Conductor Cables 2181-601625-ND
CABLE 25COND 16AWG GRAY

CABLE 25COND 16AWG GRAY

Buy Now Datasheet
Multiconductor Cable; Cable Shielding Olflex - 01F2569 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F2569
Multiconductor Cable; Cable Shielding Olflex 01F2569
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:30 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; No. of Max Strands x Strand Size:30 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Flex 190 25G1.5 16/25C Rohs Compliant Lapp Usa - 83AH9431 - Newark, An Avnet Company
Chicago, IL, United States
Flex 190 25G1.5 16/25C Rohs Compliant Lapp Usa
83AH9431
Flex 190 25G1.5 16/25C Rohs Compliant Lapp Usa 83AH9431
FLEX 190 25G1.5 16/25C ROHS COMPLIANT: YES

FLEX 190 25G1.5 16/25C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-601625-100-ND 2181-601625-ND 01F2569 83AH9431
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiconductor Cable; Cable Shielding Olflex Flex 190 25G1.5 16/25C Rohs Compliant Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 25 # 25 #
North American 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details