LAPP Multiple Conductor Cables 601204CY

Description
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-601204CY-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-10-ND
Multiple Conductor Cables 2181-601204CY-10-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204CY-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-50-ND
Multiple Conductor Cables 2181-601204CY-50-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204CY-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-25-ND
Multiple Conductor Cables 2181-601204CY-25-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204CY-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-DS-ND
Multiple Conductor Cables 2181-601204CY-DS-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204CY-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-100-ND
Multiple Conductor Cables 2181-601204CY-100-ND
4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Gray 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-601204CY-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-601204CY-ND
Multiple Conductor Cables 2181-601204CY-ND
CABLE 4COND 12AWG GRAY SHLD

CABLE 4COND 12AWG GRAY SHLD

Buy Now Datasheet
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
69AC7606
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 69AC7606
SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-601204CY-10-ND 2181-601204CY-ND 69AC7606
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details