4 Conductor Multi-Conductor Cable Gray 10 AWG Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 10 AWG Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Gray 10 AWG Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Gray 10 AWG Braid 100.0' (30.5m)
CABLE 4COND 10AWG GRAY SHLD
SHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-601004CY-50-ND | 2181-601004CY-ND | 69AC7603 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper | Copper | |
| Cable Shielding | Braid | Braid |