LAPP Multiple Conductor Cables 600804

Description
CABLE 4 COND 8 AWG GRAY
Request a Quote Datasheet
Description
CABLE 4 COND 8 AWG GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-600804-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-600804-ND
Multiple Conductor Cables 2181-600804-ND
CABLE 4 COND 8 AWG GRAY

CABLE 4 COND 8 AWG GRAY

Buy Now Datasheet
Multiple Conductor Cables - 2181-600804-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-600804-DS-ND
Multiple Conductor Cables 2181-600804-DS-ND
CABLE 4 COND 8 AWG GRAY FEET

CABLE 4 COND 8 AWG GRAY FEET

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 8Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3794 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 8Awg, 100Ft; Cable Shielding Lapp Usa
61AC3794
Unshld Flex Cable, 4Cond, 8Awg, 100Ft; Cable Shielding Lapp Usa 61AC3794
UNSHLD FLEX CABLE, 4COND, 8AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 8AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Olflex 190 4X10.0 8/4C Ul/csa Olflex - 92B8186 - Newark, An Avnet Company
Chicago, IL, United States
Olflex 190 4X10.0 8/4C Ul/csa Olflex
92B8186
Olflex 190 4X10.0 8/4C Ul/csa Olflex 92B8186
OLFLEX 190 4X10.0 8/4C UL/CSA

OLFLEX 190 4X10.0 8/4C UL/CSA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-600804-ND 61AC3794 92B8186
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 8Awg, 100Ft; Cable Shielding Lapp Usa Olflex 190 4X10.0 8/4C Ul/csa Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details