4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 25.00' (7.62m)
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 10.00' (3.05m)
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 50.00' (15.24m)
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
MULTI-PAIR 4COND 22/24AWG
UNITRONIC DEVICENET FD 24/1PR+22/1PR ROHS COMPLIANT: YES
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-6002-100-ND | 2181-6002-25-ND | 2181-6002-10-ND | 2181-6002-50-ND | 2181-6002-DS-ND | 24AK7727 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Unitronic Devicenet Fd 24/1Pr+22/1Pr Rohs Compliant Lapp Usa |
| Product Category | Cable | Cable | Cable | Cable | Cable | |
| Cable Length | 100 ft (305 dm) | 25 ft (76.2 dm) | 10 ft (30.48 dm) | 50 ft (152 dm) | ||
| Number of Conductors | 4 # | 4 # | 4 # | 4 # | 2 # | |
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Cable Jacket | Polyvinyl Chloride |