LAPP SKINDICHT® JT PTFE O-rings: PG 53801115

Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.
Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® JT PTFE O-rings: PG - 53801115 - LAPP
Florham Park, NJ, United States
SKINDICHT® JT PTFE O-rings: PG
53801115
SKINDICHT® JT PTFE O-rings: PG 53801115
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 53801115
Product Name SKINDICHT® JT PTFE O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Silicone Rubber -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.86 inch (47.35 mm)
Outside Diameter (OD) 2 inch (50.8 mm)
View Details
O-Ring for Corrugated Tubes - 8112809 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7087 inch (18 mm)
Material Trade Name NBR 70
View Details
Laboratory O-Rings -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details