LAPP SKINDICHT® JT PTFE O-rings: PG 53801075

Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.
Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® JT PTFE O-rings: PG - 53801075 - LAPP
Florham Park, NJ, United States
SKINDICHT® JT PTFE O-rings: PG
53801075
SKINDICHT® JT PTFE O-rings: PG 53801075
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 53801075
Product Name SKINDICHT® JT PTFE O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up)
Synthetic Rubbers Butyl Rubber (IIR) (optional feature); Ethylene propylene rubber (EPR, EPDM, EP, EPT); Fluoroelastomer (FKM); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ); Polychloroprene (CR - Neoprene) (optional feature); Silicone Rubber
View Details
Neoprene Sealing O-Rings - 8113304 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7480 inch (19 mm)
Outside Diameter (OD) 0.9843 inch (25 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2440 - Caplugs
Specs
Outside Diameter (OD) 2.44 inch (61.98 mm)
Synthetic Rubbers Vinyl
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details