LAPP SKINDICHT® JT PTFE O-rings: PG 53801045

Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.
Description
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® JT PTFE O-rings: PG - 53801045 - LAPP
Florham Park, NJ, United States
SKINDICHT® JT PTFE O-rings: PG
53801045
SKINDICHT® JT PTFE O-rings: PG 53801045
JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

JT PTFE O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are suitable for food and dairy applications and have a wide temperature range.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 53801045
Product Name SKINDICHT® JT PTFE O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112801 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.2756 inch (7 mm)
Material Trade Name NBR 70
View Details
Metal and X-Ray Detectable Elastomer Seals - Detectaseal® - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details
Cable Gland O-Rings - 2712584 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring #326 - 1.600
Specs
Inside Diameter (ID) 1.6 inch (40.64 mm)
Cross-section 0.2100 inch (5.33 mm)
O-ring Hardness (Durometer) 75 durometer
View Details