LAPP Bushings, Grommets 53607225

Description
"BUSHING 0.098"" NATURAL"
Request a Quote Datasheet
Description
"BUSHING 0.098"" NATURAL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2181-53607225-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2181-53607225-ND
Bushings, Grommets 2181-53607225-ND
"BUSHING 0.098"" NATURAL"

"BUSHING 0.098"" NATURAL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2181-53607225-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details