High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.
Fields of application:
SKINTOP® MS-M/ MSR-M is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics. SKINTOP® sizes M75X1.5 to M110X2.0 feature the innovative, double lamella gasket for easier assembling of cables with larger diameters.
| LAPP | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Strain Reliefs | Strain Reliefs |
| Product Number | 53112040 | 70123272 |
| Product Name | SKINTOP® MS-M: Standard | CONNECTOR, STRAIN RELIEF, LIQUID TIGHT,METALLIC, M-32X1.5 THREAD |
| Type | metalic Cable Connector | |
| Material | Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR | Brass |
| Diameter | 0.433 to 0.827 inch (11 to 21.01 mm) | |
| Length | ? to 1.66 inch (? to 42.21 mm) |