LAPP SKINTOP® MS-NPT: Standard 53112034

Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.
Description
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

Suppliers

Company
Product
Description
Supplier Links
SKINTOP® MS-NPT: Standard - 53112034 - LAPP
Florham Park, NJ, United States
SKINTOP® MS-NPT: Standard
53112034
SKINTOP® MS-NPT: Standard 53112034
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key. Wide variety of design including rectangular, circular, pin & sleeve. Metal and high-impact plastic construction for durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor power distribution applications. Industrial automation. Photovoltaic systems. And many more.

High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical connections for a variety of industrial OEM equipment and factory floor automation systems. They excel in applications where flexibility, reliability, and durability are key.

  • Wide variety of design including rectangular, circular, pin & sleeve.
  • Metal and high-impact plastic construction for durability.
  • Utilize silver or gold plated contacts.
  • All housed in environmentally sealed enclosures.
  • Protects from dirt, water, and other fluids.
  • Positive vibration protection.

Fields of application:

  • Electronics and telecommunications.
  • Motor drives and moving assemblies.
  • Indoor & outdoor power distribution applications.
  • Industrial automation.
  • Photovoltaic systems.
  • And many more.
Supplier's Site
SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-3/4 IN. - 70123083 - Allied Electronics, Inc.
Fort Worth, TX, USA
SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-3/4 IN.
70123083
SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-3/4 IN. 70123083
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

Supplier's Site

Technical Specifications

  LAPP Allied Electronics, Inc.
Product Category Strain Reliefs Strain Reliefs
Product Number 53112034 70123083
Product Name SKINTOP® MS-NPT: Standard SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-3/4 IN.
Type metalic Cable Connector
Material Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR Brass
Diameter 0.354 to 0.669 inch (8.99 to 16.99 mm)
Length ? to 1.75 inch (? to 44.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/12; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074533 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details