Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GROMMETS
LAPP
52220111 -- BUSHINGS, GROMMETS
LAPP
Bushings, Grommets
52220111
Description
BUSHING POLYCARBONATE BLACK
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BUSHING POLYCARBONATE BLACK
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2181-52220111-ND
Bushings, Grommets
2181-52220111-ND
BUSHING POLYCARBONATE BLACK
BUSHING POLYCARBONATE BLACK
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Grommets
Product Number
2181-52220111-ND
Product Name
Bushings, Grommets
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Rubber Grommets
AN930-2
Specs
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Anderson Power Products
Grommet, Discrete Wire, .15-.18″ (3.81-4.57mm) Power, .08-.10″ (2.03-2.54mm) ” Signal
D-150-060
Specs
Inside Diameter
0.1799 inch (4.57 mm)
View Details
2
suppliers
Certex UK
Grommet 7x6x36WS-CW WLL ton 112.584
54000
Specs
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Sugatsune America, Inc.
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC
CHC-S18GC
Specs
Shape
Round
Inside Diameter
0.5000 inch (12.7 mm)
Overall Thickness
0.7500 inch (19.05 mm)
View Details