LAPP Bushings, Grommets 52220004

Description
Sealing Frame For
Request a Quote Datasheet
Description
Sealing Frame For
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2181-52220004-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2181-52220004-ND
Bushings, Grommets 2181-52220004-ND
Sealing Frame For

Sealing Frame For

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2181-52220004-ND
Product Name Bushings, Grommets
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Rubber Grommet - 734 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers