LAPP SKINDICHT® Viton® O-rings: Metric 52122070

Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.
Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Viton® O-rings: Metric - 52122070 - LAPP
Florham Park, NJ, United States
SKINDICHT® Viton® O-rings: Metric
52122070
SKINDICHT® Viton® O-rings: Metric 52122070
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52122070
Product Name SKINDICHT® Viton® O-rings: Metric
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113306 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 inch (26.6 mm)
Outside Diameter (OD) 1.34 inch (34 mm)
View Details
PTFE O-Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring, 1.5mm Diameter, 25mm Inside Diameter. Material - Neoprene, Approximately 70 Durometer. - A 6R11ML025015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter (ID) 0.9843 inch (25 mm)
Outside Diameter (OD) 0.0591 inch (1.5 mm)
Synthetic Rubbers Polychloroprene (CR - Neoprene)
View Details