LAPP SKINDICHT® Viton® O-rings: Metric 52122020

Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.
Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Viton® O-rings: Metric - 52122020 - LAPP
Florham Park, NJ, United States
SKINDICHT® Viton® O-rings: Metric
52122020
SKINDICHT® Viton® O-rings: Metric 52122020
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52122020
Product Name SKINDICHT® Viton® O-rings: Metric
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113495 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.5 inch (38 mm)
Outside Diameter (OD) 1.89 inch (48 mm)
View Details
Cable Gland O-Rings - 2712592 - RS Components, Ltd.
Specs
Synthetic Rubbers Nitrile Rubber (NBR)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-2750 - Caplugs
Specs
Outside Diameter (OD) 2.75 inch (69.85 mm)
Synthetic Rubbers Vinyl
View Details
O-Rings, Polyurethene, Millable -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.61 inch (41 mm)
Outside Diameter (OD) 1.75 inch (44.45 mm)
View Details