LAPP SKINDICHT® Viton® O-rings: Metric 52122010

Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.
Description
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Viton® O-rings: Metric - 52122010 - LAPP
Florham Park, NJ, United States
SKINDICHT® Viton® O-rings: Metric
52122010
SKINDICHT® Viton® O-rings: Metric 52122010
Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Viton® O-rings provide safe sealing against oil, water, alkalis, acids, solvents, and virtually all chemicals when placed on the fastening threads of a connector. They are also suitable for food and dairy applications and have a wide temperature range. Viton® is a registered trademark of DuPont de Nemour.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52122010
Product Name SKINDICHT® Viton® O-rings: Metric
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Rings, Polyurethene, Cast -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8640 inch (21.95 mm)
Outside Diameter (OD) 1 inch (25.4 mm)
View Details
Perbunan Sealing O-Rings - 8112630 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.17 inch (55 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2488725-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
Vinyl O-Rings to protect Tube Ends - VOR-3700 - Caplugs
Specs
Outside Diameter (OD) 3.7 inch (93.98 mm)
Synthetic Rubbers Vinyl
View Details