LAPP SKINDICHT® SHVE: PG 52010540

Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.
Description
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® SHVE: PG - 52010540 - LAPP
Florham Park, NJ, United States
SKINDICHT® SHVE: PG
52010540
SKINDICHT® SHVE: PG 52010540
EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the hoods and surface mount bases provides a self-centering radial seal and strain relief. For electrically noise environments where shielded cable is used, a SKINTOP® BRUSH insert provides a 360° low-resistance contact area with the cable shield. This configuration forms a conductive shell around the wire terminations that virtually eliminates electrical interference.

Supplier's Site

Technical Specifications

  LAPP
Product Category Strain Reliefs
Product Number 52010540
Product Name SKINDICHT® SHVE: PG
Type metalic Cable Connector
Material Brass; Nickel-plated Brass, CR, NBR
Length ? to 1.38 inch (? to 35.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details