LAPP SKINDICHT® Perbunan® O-rings: PG 52005770

Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.
Description
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Suppliers

Company
Product
Description
Supplier Links
SKINDICHT® Perbunan® O-rings: PG - 52005770 - LAPP
Florham Park, NJ, United States
SKINDICHT® Perbunan® O-rings: PG
52005770
SKINDICHT® Perbunan® O-rings: PG 52005770
Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Perbunan® O-rings provide safe sealing against oil, dust, and water when placed on the fastening threads of the connector. Perbunan® is a registered trademark of BAYER?AG.

Supplier's Site

Technical Specifications

  LAPP
Product Category O-rings
Product Number 52005770
Product Name SKINDICHT® Perbunan® O-rings: PG
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl O-Rings to protect Tube Ends - VOR-2190 - Caplugs
Specs
Outside Diameter (OD) 2.19 inch (55.63 mm)
Synthetic Rubbers Vinyl
View Details
O-Ring for Corrugated Tubes - 8112807 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.5512 inch (14 mm)
Material Trade Name NBR 70
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details
O-Rings -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
View Details