LAPP Plugs and Receptacles 477318FX

Description
Power Entry Connector Plug, Male Pins Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Pins Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 2181-477318FX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
2181-477318FX-ND
Plugs and Receptacles 2181-477318FX-ND
Power Entry Connector Plug, Male Pins Free Hanging (In-Line)

Power Entry Connector Plug, Male Pins Free Hanging (In-Line)

Buy Now
Plug Connector, 3P+E, 100A/250V, Blue; Current Rating Lapp Usa - 61AC3745 - Newark, An Avnet Company
Chicago, IL, United States
Plug Connector, 3P+E, 100A/250V, Blue; Current Rating Lapp Usa
61AC3745
Plug Connector, 3P+E, 100A/250V, Blue; Current Rating Lapp Usa 61AC3745
PLUG CONNECTOR, 3P+E, 100A/250V, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

PLUG CONNECTOR, 3P+E, 100A/250V, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-477318FX-ND 61AC3745
Product Name Plugs and Receptacles Plug Connector, 3P+E, 100A/250V, Blue; Current Rating Lapp Usa
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers