LAPP Plugs and Receptacles 476317FX

Description
Power Entry Connector Receptacle, Male Pins Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 2181-476317FX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
2181-476317FX-ND
Plugs and Receptacles 2181-476317FX-ND
Power Entry Connector Receptacle, Male Pins Panel Mount, Flange

Power Entry Connector Receptacle, Male Pins Panel Mount, Flange

Buy Now
Inlet Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa - 61AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Inlet Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa
61AC3743
Inlet Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa 61AC3743
INLET CONNECTOR, 3P+E, 60A/250V, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

INLET CONNECTOR, 3P+E, 60A/250V, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-476317FX-ND 61AC3743
Product Name Plugs and Receptacles Inlet Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers