LAPP Plugs and Receptacles 473513FX

Description
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 2181-473513FX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
2181-473513FX-ND
Plugs and Receptacles 2181-473513FX-ND
Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets Free Hanging (In-Line)

Buy Now
Female connector Lapp EPIC CEE FEMALE 3+PE 480V 20A 7H - 473513FX -  - Automation24, Inc.
King of Prussia, PA, United States
Female connector Lapp EPIC CEE FEMALE 3+PE 480V 20A 7H - 473513FX
Female connector Lapp EPIC CEE FEMALE 3+PE 480V 20A 7H - 473513FX
Lapp Epic CEE female connector 3+PE 480V 3PH, 20A 7H IP67 4-wire pin & sleeve connector provides a reliable, and easy way to ensure a stable power connection with 3-poles+PE. The make first break last ground pin also ensures for safe connecton. The IP67 rating also ensures protection in wet and dusty environments. High copper brass contacts, and easy locking connection make for a hassle free solution to many automation applications.

Lapp Epic CEE female connector 3+PE 480V 3PH, 20A 7H IP67 4-wire pin & sleeve connector provides a reliable, and easy way to ensure a stable power connection with 3-poles+PE. The make first break last ground pin also ensures for safe connecton. The IP67 rating also ensures protection in wet and dusty environments. High copper brass contacts, and easy locking connection make for a hassle free solution to many automation applications.

Supplier's Site
Socket Connector, 3P+E, 20A/480V, Red; Current Rating Lapp Usa - 61AC3742 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector, 3P+E, 20A/480V, Red; Current Rating Lapp Usa
61AC3742
Socket Connector, 3P+E, 20A/480V, Red; Current Rating Lapp Usa 61AC3742
SOCKET CONNECTOR, 3P+E, 20A/480V, RED; Current Rating:20A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

SOCKET CONNECTOR, 3P+E, 20A/480V, RED; Current Rating:20A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2181-473513FX-ND 61AC3742
Product Name Plugs and Receptacles Female connector Lapp EPIC CEE FEMALE 3+PE 480V 20A 7H - 473513FX Socket Connector, 3P+E, 20A/480V, Red; Current Rating Lapp Usa
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 221Y06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details