EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 460349FX |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Termination Types | Screw |