LAPP EPIC® Pin & Sleeve Connector 460339

Description
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 460339 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
460339
EPIC® Pin & Sleeve Connector 460339
EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ALUPRES Wall Mounting Interlocked Switched Socket Outlets in Aluminum Alloy. Characteristics: Heavy duty aluminum alloy modular enclosure for superior strength and heat resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 460339
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details