LAPP Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Olflex 4520001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Olflex - 01F1833 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Olflex
01F1833
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Olflex 01F1833
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F1833
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Olflex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details