LAPP Plugs and Receptacles 446322FX

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 2181-446322FX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
2181-446322FX-ND
Plugs and Receptacles 2181-446322FX-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets Panel Mount, Flange

Buy Now
Socket Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa - 61AC3741 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa
61AC3741
Socket Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa 61AC3741
SOCKET CONNECTOR, 3P+E, 60A/250V, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

SOCKET CONNECTOR, 3P+E, 60A/250V, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Blue; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-446322FX-ND 61AC3741
Product Name Plugs and Receptacles Socket Connector, 3P+E, 60A/250V, Blue; Current Rating Lapp Usa
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details