LAPP Cable Wire, 18Awg, Red, 100Ft; Jacket Material Lapp Usa 4180604

Description
CABLE WIRE, 18AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Red, 100Ft; Jacket Material Lapp Usa - 61AC3734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Red, 100Ft; Jacket Material Lapp Usa
61AC3734
Cable Wire, 18Awg, Red, 100Ft; Jacket Material Lapp Usa 61AC3734
CABLE WIRE, 18AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 18AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 RD - 4180604 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 RD - 4180604
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 RD - 4180604
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 RD was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 RD was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3734
Product Name Cable Wire, 18Awg, Red, 100Ft; Jacket Material Lapp Usa AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 RD - 4180604
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers