LAPP AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BU - 4180602 4180602

Description
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.
Datasheet
Description
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BU - 4180602 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BU - 4180602
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BU - 4180602
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Supplier's Site Datasheet
H05V-K 1.0 Blue 18Awg Ul(Awm)/csa/ce/har Olflex - 73C4648 - Newark, An Avnet Company
Chicago, IL, United States
H05V-K 1.0 Blue 18Awg Ul(Awm)/csa/ce/har Olflex
73C4648
H05V-K 1.0 Blue 18Awg Ul(Awm)/csa/ce/har Olflex 73C4648
H05V-K 1.0 BLUE 18AWG UL(AWM)/CSA/CE/HAR

H05V-K 1.0 BLUE 18AWG UL(AWM)/CSA/CE/HAR

Supplier's Site
Cable Wire, 18Awg, Blue, 100Ft; Jacket Material Lapp Usa - 61AC3733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Blue, 100Ft; Jacket Material Lapp Usa
61AC3733
Cable Wire, 18Awg, Blue, 100Ft; Jacket Material Lapp Usa 61AC3733
CABLE WIRE, 18AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 18AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 73C4648 61AC3733
Product Name AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BU - 4180602 H05V-K 1.0 Blue 18Awg Ul(Awm)/csa/ce/har Olflex Cable Wire, 18Awg, Blue, 100Ft; Jacket Material Lapp Usa
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details