LAPP Cable Wire, 18Awg, Black, 100Ft; Jacket Material Lapp Usa 4180601

Description
CABLE WIRE, 18AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Black, 100Ft; Jacket Material Lapp Usa - 69AC7553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Black, 100Ft; Jacket Material Lapp Usa
69AC7553
Cable Wire, 18Awg, Black, 100Ft; Jacket Material Lapp Usa 69AC7553
CABLE WIRE, 18AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 18AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BK - 4180601 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BK - 4180601
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BK - 4180601
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BK was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BK was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.0mm² (18 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7553
Product Name Cable Wire, 18Awg, Black, 100Ft; Jacket Material Lapp Usa AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X1 BK - 4180601
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details