CABLE WIRE, 20AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500VRoHS Compliant: Yes
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X0.75 WH was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X0.75 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 0.75mm² (20 AWG) wire size.
| Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 61AC3730 | |
| Product Name | Cable Wire, 20Awg, White, 100Ft; Jacket Material Lapp Usa | AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.75 WH - 4180505 |
| Connector Type | Hook-up wire |