LAPP Cable Wire, 22Awg, White, 100Ft; Jacket Material Lapp Usa 4180405

Description
CABLE WIRE, 22AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 22AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 22Awg, White, 100Ft; Jacket Material Lapp Usa - 61AC3725 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 22Awg, White, 100Ft; Jacket Material Lapp Usa
61AC3725
Cable Wire, 22Awg, White, 100Ft; Jacket Material Lapp Usa 61AC3725
CABLE WIRE, 22AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 22AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 WH - 4180405 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 WH - 4180405
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 WH - 4180405
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X0.5 WH was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X0.5 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 0.5mm² (22 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X0.5 WH was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X0.5 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 0.5mm² (22 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3725
Product Name Cable Wire, 22Awg, White, 100Ft; Jacket Material Lapp Usa AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 WH - 4180405
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details