LAPP Cable Wire, 22Awg, Blue, 100Ft; Jacket Material Lapp Usa 4180402

Description
CABLE WIRE, 22AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 22AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 22Awg, Blue, 100Ft; Jacket Material Lapp Usa - 61AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 22Awg, Blue, 100Ft; Jacket Material Lapp Usa
61AC3723
Cable Wire, 22Awg, Blue, 100Ft; Jacket Material Lapp Usa 61AC3723
CABLE WIRE, 22AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

CABLE WIRE, 22AWG, BLUE, 100FT; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Wire/cable Olflex - 18C0628 - Newark, An Avnet Company
Chicago, IL, United States
Wire/cable Olflex
18C0628
Wire/cable Olflex 18C0628
wire/cable

wire/cable

Supplier's Site
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 BU - 4180402 -  - Automation24, Inc.
King of Prussia, PA, United States
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 BU - 4180402
AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 BU - 4180402
Internationally approved AWM hook-up wire Multi-Standard SC 1 1X0.5 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X0.5 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 0.5mm² (22 AWG) wire size.

Internationally approved AWM hook-up wire Multi-Standard SC 1 1X0.5 BU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X0.5 BU is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant blue jacket for easy identification, and 0.5mm² (22 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 61AC3723 18C0628
Product Name Cable Wire, 22Awg, Blue, 100Ft; Jacket Material Lapp Usa Wire/cable Olflex AWM hook-up wire Lapp MULTI-STANDARD SC 1 1X0.5 BU - 4180402
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q407-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type AS3112
View Details
3 suppliers