CABLE WIRE, 1AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:1AWG; Conductor Area CSA:50mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61AC3720 |
| Product Name | Cable Wire, 1Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa |
| Standards / Certifications | RoHS |