LAPP Control Cable 4161101

Description
Lapp 4161101 Hook Up Wire
Request a Quote
Description
Lapp 4161101 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2832202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2832202
Control Cable 2832202
Lapp 4161101 Hook Up Wire

Lapp 4161101 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2832202
Product Name Control Cable
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details