LAPP Multi-Standard Sc 2.1 1X16 Gnye Rohs Compliant Lapp Usa 4160900

Description
MULTI-STANDARD SC 2.1 1X16 GNYE ROHS COMPLIANT: YES
Datasheet
Description
MULTI-STANDARD SC 2.1 1X16 GNYE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Standard Sc 2.1 1X16 Gnye Rohs Compliant Lapp Usa - 51AH6865 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Standard Sc 2.1 1X16 Gnye Rohs Compliant Lapp Usa
51AH6865
Multi-Standard Sc 2.1 1X16 Gnye Rohs Compliant Lapp Usa 51AH6865
MULTI-STANDARD SC 2.1 1X16 GNYE ROHS COMPLIANT: YES

MULTI-STANDARD SC 2.1 1X16 GNYE ROHS COMPLIANT: YES

Supplier's Site
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X16 GNYE - 4160900 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X16 GNYE - 4160900
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X16 GNYE - 4160900
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X16 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X16 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 16mm² (6 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X16 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X16 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 16mm² (6 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 51AH6865
Product Name Multi-Standard Sc 2.1 1X16 Gnye Rohs Compliant Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X16 GNYE - 4160900
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details