LAPP Cable Wire, 8Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 4160800

Description
CABLE WIRE, 8AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 8AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 8Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa - 61AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 8Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa
61AC3717
Cable Wire, 8Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 61AC3717
CABLE WIRE, 8AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

CABLE WIRE, 8AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X10 GNYE - 4160800 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X10 GNYE - 4160800
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X10 GNYE - 4160800
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X10 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X10 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 10mm² (8 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X10 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X10 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 10mm² (8 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3717
Product Name Cable Wire, 8Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X10 GNYE - 4160800
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB Cables - Q554-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details