LAPP MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 RD - 4160704 4160704

Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 6mm² (10 AWG) wire size.
Datasheet
Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 6mm² (10 AWG) wire size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 RD - 4160704 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 RD - 4160704
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 RD - 4160704
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 6mm² (10 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 6mm² (10 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Cable Assemblies
Product Name MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 RD - 4160704
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers