LAPP H07V-K 6.0 Green/yellow 10Awg Ul(Mtw,awm)/csa/ce/har Olflex 4160700

Description
H07V-K 6.0 GREEN/YELLOW 10AWG UL(MTW,AWM)/CSA/CE/H AR
Datasheet
Description
H07V-K 6.0 GREEN/YELLOW 10AWG UL(MTW,AWM)/CSA/CE/H AR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H07V-K 6.0 Green/yellow 10Awg Ul(Mtw,awm)/csa/ce/har Olflex - 31K8235 - Newark, An Avnet Company
Chicago, IL, United States
H07V-K 6.0 Green/yellow 10Awg Ul(Mtw,awm)/csa/ce/har Olflex
31K8235
H07V-K 6.0 Green/yellow 10Awg Ul(Mtw,awm)/csa/ce/har Olflex 31K8235
H07V-K 6.0 GREEN/YELLOW 10AWG UL(MTW,AWM)/CSA/CE/H AR

H07V-K 6.0 GREEN/YELLOW 10AWG UL(MTW,AWM)/CSA/CE/HAR

Supplier's Site
Cable Wire, 10Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa - 61AC3716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 10Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa
61AC3716
Cable Wire, 10Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 61AC3716
CABLE WIRE, 10AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

CABLE WIRE, 10AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 GNYE - 4160700 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 GNYE - 4160700
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 GNYE - 4160700
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 6mm² (10 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X6 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X6 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 6mm² (10 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 31K8235 61AC3716
Product Name H07V-K 6.0 Green/yellow 10Awg Ul(Mtw,awm)/csa/ce/har Olflex Cable Wire, 10Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X6 GNYE - 4160700
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QD Cable/Cord Set - 26111429 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details