LAPP MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 RD - 4160604 4160604

Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 4mm² (12 AWG) wire size.
Datasheet
Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 4mm² (12 AWG) wire size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 RD - 4160604 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 RD - 4160604
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 RD - 4160604
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 4mm² (12 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 RD was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 RD is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant red jacket for easy identification, and 4mm² (12 AWG) wire size.

Supplier's Site Datasheet
Cable Wire, 12Awg, Red, 100Ft; Jacket Material Lapp Usa - 61AC3714 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 12Awg, Red, 100Ft; Jacket Material Lapp Usa
61AC3714
Cable Wire, 12Awg, Red, 100Ft; Jacket Material Lapp Usa 61AC3714
CABLE WIRE, 12AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 12AWG, RED, 100FT; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3714
Product Name MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 RD - 4160604 Cable Wire, 12Awg, Red, 100Ft; Jacket Material Lapp Usa
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details