LAPP Cable Wire, 12Awg, Black, 100Ft; Jacket Material Lapp Usa 4160601

Description
CABLE WIRE, 12AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 12AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 12Awg, Black, 100Ft; Jacket Material Lapp Usa - 69AC7547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 12Awg, Black, 100Ft; Jacket Material Lapp Usa
69AC7547
Cable Wire, 12Awg, Black, 100Ft; Jacket Material Lapp Usa 69AC7547
CABLE WIRE, 12AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 12AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BK - 4160601 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BK - 4160601
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BK - 4160601
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a distinctive black jacket for easy identification, and 4mm² (12 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a distinctive black jacket for easy identification, and 4mm² (12 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7547
Product Name Cable Wire, 12Awg, Black, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 BK - 4160601
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/408-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details