LAPP H07V-K 4.0 Green/yellow 12Awg Ul(Mtw,awm)/csa/ce/har Olflex 4160600

Description
H07V-K 4.0 GREEN/YELLOW 12AWG UL(MTW,AWM)/CSA/CE/H AR
Datasheet
Description
H07V-K 4.0 GREEN/YELLOW 12AWG UL(MTW,AWM)/CSA/CE/H AR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H07V-K 4.0 Green/yellow 12Awg Ul(Mtw,awm)/csa/ce/har Olflex - 69K7717 - Newark, An Avnet Company
Chicago, IL, United States
H07V-K 4.0 Green/yellow 12Awg Ul(Mtw,awm)/csa/ce/har Olflex
69K7717
H07V-K 4.0 Green/yellow 12Awg Ul(Mtw,awm)/csa/ce/har Olflex 69K7717
H07V-K 4.0 GREEN/YELLOW 12AWG UL(MTW,AWM)/CSA/CE/H AR

H07V-K 4.0 GREEN/YELLOW 12AWG UL(MTW,AWM)/CSA/CE/HAR

Supplier's Site
Cable Wire, 12Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa - 69AC7546 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 12Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa
69AC7546
Cable Wire, 12Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 69AC7546
CABLE WIRE, 12AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

CABLE WIRE, 12AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 GNYE - 4160600 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 GNYE - 4160600
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 GNYE - 4160600
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 4mm² (12 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X4 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X4 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 4mm² (12 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 69K7717 69AC7546
Product Name H07V-K 4.0 Green/yellow 12Awg Ul(Mtw,awm)/csa/ce/har Olflex Cable Wire, 12Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X4 GNYE - 4160600
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMEB-2-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 4-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers