LAPP Cable Wire, 14Awg, White, 100Ft; Jacket Material Lapp Usa 4160505

Description
CABLE WIRE, 14AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 14AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 14Awg, White, 100Ft; Jacket Material Lapp Usa - 61AC3710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 14Awg, White, 100Ft; Jacket Material Lapp Usa
61AC3710
Cable Wire, 14Awg, White, 100Ft; Jacket Material Lapp Usa 61AC3710
CABLE WIRE, 14AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 14AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 WH - 4160505 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 WH - 4160505
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 WH - 4160505
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X2.5 WH was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X2,5 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 2.5mm² (14 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X2.5 WH was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X2,5 WH is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant white jacket for easy identification, and 2.5mm² (14 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3710
Product Name Cable Wire, 14Awg, White, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 WH - 4160505
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data