LAPP Cable Wire, 14Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 4160500

Description
CABLE WIRE, 14AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 14AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 14Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa - 69AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 14Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa
69AC7544
Cable Wire, 14Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa 69AC7544
CABLE WIRE, 14AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

CABLE WIRE, 14AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 GNYE - 4160500 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 GNYE - 4160500
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 GNYE - 4160500
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X2.5 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X2.5 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 2.5mm² (14 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X2.5 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X2.5 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 2.5mm² (14 AWG) wire size.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7544
Product Name Cable Wire, 14Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X2.5 GNYE - 4160500
Standards / Certifications RoHS RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details