LAPP Cable Wire, 16Awg, White, 100Ft; Jacket Material Lapp Usa 4160405

Description
CABLE WIRE, 16AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 16AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 16Awg, White, 100Ft; Jacket Material Lapp Usa - 61AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 16Awg, White, 100Ft; Jacket Material Lapp Usa
61AC3705
Cable Wire, 16Awg, White, 100Ft; Jacket Material Lapp Usa 61AC3705
CABLE WIRE, 16AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 16AWG, WHITE, 100FT; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
H07V-K 1.5 White 16Awg Ul(Mtw,awm)/csa/ce/har Olflex - 21K6422 - Newark, An Avnet Company
Chicago, IL, United States
H07V-K 1.5 White 16Awg Ul(Mtw,awm)/csa/ce/har Olflex
21K6422
H07V-K 1.5 White 16Awg Ul(Mtw,awm)/csa/ce/har Olflex 21K6422
H07V-K 1.5 WHITE 16AWG UL(MTW,AWM)/CSA/CE/H AR

H07V-K 1.5 WHITE 16AWG UL(MTW,AWM)/CSA/CE/HAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3705 21K6422
Product Name Cable Wire, 16Awg, White, 100Ft; Jacket Material Lapp Usa H07V-K 1.5 White 16Awg Ul(Mtw,awm)/csa/ce/har Olflex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers