LAPP MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 BK - 4160401 4160401

Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X1.5 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X1.5 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.5mm² (16 AWG) wire size.
Datasheet
Description
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X1.5 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X1.5 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.5mm² (16 AWG) wire size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 BK - 4160401 -  - Automation24, Inc.
King of Prussia, PA, United States
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 BK - 4160401
MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 BK - 4160401
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X1.5 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X1.5 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.5mm² (16 AWG) wire size.

Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X1.5 BK was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X1.5 BK is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a black jacket for easy identification, and 1.5mm² (16 AWG) wire size.

Supplier's Site Datasheet
Cable Wire, 16Awg, Black, 100Ft; Jacket Material Lapp Usa - 69AC7543 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 16Awg, Black, 100Ft; Jacket Material Lapp Usa
69AC7543
Cable Wire, 16Awg, Black, 100Ft; Jacket Material Lapp Usa 69AC7543
CABLE WIRE, 16AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

CABLE WIRE, 16AWG, BLACK, 100FT; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 69AC7543
Product Name MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 BK - 4160401 Cable Wire, 16Awg, Black, 100Ft; Jacket Material Lapp Usa
Connector Type Hook-up wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details