Cable Wire, 16 AWG, Green/Yellow, 100 Ft is a finely stranded tinned copper hook-up wire designed for both domestic and export applications. It features a PVC insulation and is compliant with various international standards, including UL AWM Style 1007, 1569, and CSA TEW. The wire operates within a temperature range of -40°C to +105°C and has a nominal voltage rating of 600V. This product is suitable for panel and machine wiring, as well as internal wiring of devices, electrical, and medical equipment. The wire is available in a convenient 100 ft length, making it suitable for various projects requiring reliable electrical connections.
CABLE WIRE, 16AWG, GREEN/YELLOW, 100FT; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Internationally approved MTW hook-up wire Multi-Standard SC 2.1 1X1.5 GNYE was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, UL MTW, CSA TEW & CE. Machine tool wire Multi-Standard SC 2.1 1X1.5 GNYE is also rated for temperatures of up to 105C (UL) and voltages of up to 300V(UL). It has a vibrant green/yellow jacket for easy identification, and 1.5mm² (16 AWG) wire size.
| Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 69AC7542 | |
| Product Name | Cable Wire, 16Awg, Green/yellow, 100Ft; Jacket Material Lapp Usa | MTW hook-up wire Lapp MULTI-STANDARD SC 2.1 1X1.5 GNYE - 4160400 |
| Standards / Certifications | RoHS | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL, RU, CSA, HAR, CE, RoHS |