LAPP Multiconductor Cable; Cable Shielding Olflex 401803

Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Copper
Datasheet
Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; Cable Shielding Olflex - 01F1844 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F1844
Multiconductor Cable; Cable Shielding Olflex 01F1844
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Copper

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Copper

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F1844
Product Name Multiconductor Cable; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-24-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details