EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 400249FX |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Power Entry Module |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Mounting Style | Panel; Bulkhead; Flange |