LAPP EPIC® Pin & Sleeve Connector 400246

Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 400246 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
400246
EPIC® Pin & Sleeve Connector 400246
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 400246
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Modules - 2-6609104-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details